LAMP, INCANDESCENT, BA15D, 14V, 26.88W; Supply Voltage:14V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:32; Average Bulb Life:5000h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1711 |
| Product Name | Lamp, Incandescent, Ba15D, 14V, 26.88W; Supply Voltage Cec Industries |
| Lamp Power | 26.88 watts |