CEC INDUSTRIES LTD.
1940 -- T-7 14V SC BA15A 14V 3.5 CEC INDUSTRIES
CEC Industries Ltd.
T-7 14V Sc Ba15A 14V 3.5 Cec Industries
1940
Description
T-7 14V SC BA15A 14V 3.5
Description
T-7 14V SC BA15A 14V 3.5
Suppliers
T-7 14V Sc Ba15A 14V 3.5 Cec Industries
37T9432
Supplier's Site
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
37T9432 |
|
Product Name
|
T-7 14V Sc Ba15A 14V 3.5 Cec Industries |
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Festoon
Lamp Power
3 watts
Rated Average Life
7000 hours
View Details
Kennedy Webster Electric Co.
Filament Type
C-6
Lamp Power
65 watts
Rated Average Life
150 hours
View Details
Filament Type
C2F
Maximum Overall Length
0.8400 inch (21.34 mm)
View Details