LAMP, INCANDESCENT,WEDGE, 14V, 4.62W; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:2; Average Bulb Life:15000h; Product Range:-; Power Rating:4.62W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1684 |
| Product Name | Lamp, Incandescent,wedge, 14V, 4.62W; Supply Voltage Cec Industries |
| Lamp Power | 4.62 watts |