CEC Industries Ltd. Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 3.78W; Supply Voltage Cec Industries 1895

Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 3.78W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:2000h; Product Range:-; Power Rating:3.78W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 3.78W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:2000h; Product Range:-; Power Rating:3.78W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 3.78W; Supply Voltage Cec Industries - 03M1673 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 3.78W; Supply Voltage Cec Industries
03M1673
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 3.78W; Supply Voltage Cec Industries 03M1673
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 3.78W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:2000h; Product Range:-; Power Rating:3.78W RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 3.78W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:2000h; Product Range:-; Power Rating:3.78W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M1673
Product Name Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 3.78W; Supply Voltage Cec Industries
Lamp Power 3.78 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
150/PS25/ROUGH SERVICE/SHATTER PROOF -  - Interlectric Corporation
Specs
Base Type Medium
Filament Type PS25
Lamp Power 150 watts
View Details
50PAR36/NSP/H/12V- SUPERIOR LIFE® - 80718 - Premium Quality Lighting
Specs
Base Type Screw Terminals
Lamp Power 50 watts
View Details