LAMP, INCANDESCENT, BA9S, 14.4V, 1.73W; Supply Voltage:14.4V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.75; Average Bulb Life:1000h; Product Range:-; Power Rating:1.73W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1671 |
| Product Name | Lamp, Incandescent, Ba9S, 14.4V, 1.73W; Supply Voltage Cec Industries |
| Lamp Power | 1.73 watts |