LAMP, INCANDESCENT, 14V, 3.36W; Supply Voltage:14V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:2; Average Bulb Life:500h; Product Range:-; Current Rating:240mA; Lead Style:Bayonet, BA9s; Length:30.23mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1670 |
| Product Name | Lamp, Incandescent, 14V, 3.36W; Supply Voltage Cec Industries |
| Rated Average Life | 500 hours |