LAMP, INCANDESCENT, MINI BAYONET/BA9S, 5V, 450MW; Supply Voltage:5V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.25; Average Bulb Life:1500h; Product Range:-; Power Rating:450mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1660 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 5V, 450Mw; Supply Voltage Cec Industries |
| Lamp Power | 0.4500 watts |