CEC Industries Ltd. Lamp, Incandescent, Mini Bayonet/ba9S, 55V, 2.75W; Supply Voltage Cec Industries 1835

Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 55V, 2.75W; Supply Voltage:55V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:-; Current Rating:50mA; Lead Style:Bayonet, BA9s; Length:30.2mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 55V, 2.75W; Supply Voltage:55V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:-; Current Rating:50mA; Lead Style:Bayonet, BA9s; Length:30.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet/ba9S, 55V, 2.75W; Supply Voltage Cec Industries - 03M1654 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet/ba9S, 55V, 2.75W; Supply Voltage Cec Industries
03M1654
Lamp, Incandescent, Mini Bayonet/ba9S, 55V, 2.75W; Supply Voltage Cec Industries 03M1654
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 55V, 2.75W; Supply Voltage:55V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:-; Current Rating:50mA; Lead Style:Bayonet, BA9s; Length:30.2mm RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 55V, 2.75W; Supply Voltage:55V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.1; Average Bulb Life:5000h; Product Range:-; Current Rating:50mA; Lead Style:Bayonet, BA9s; Length:30.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Incandescent Lamp - 17809773 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
17809773
Incandescent Lamp 17809773
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 55V, 2.75W, SUPPLY VOLTAGE:55V, LAMP BASE TYPE:BA9S, BULB SIZE:T-3 1/4, MSCP:1.1, AVERAGE BULB LIFE:5000H, PRODUCT RANGE:-, CURRENT RATING:50MA, LEAD STYLE:BAYONET, BA9S, LENGTH:30.2MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 55V, 2.75W, SUPPLY VOLTAGE:55V, LAMP BASE TYPE:BA9S, BULB SIZE:T-3 1/4, MSCP:1.1, AVERAGE BULB LIFE:5000H, PRODUCT RANGE:-, CURRENT RATING:50MA, LEAD STYLE:BAYONET, BA9S, LENGTH:30.2MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Incandescent Lamps Incandescent Lamps
Product Number 03M1654 17809773
Product Name Lamp, Incandescent, Mini Bayonet/ba9S, 55V, 2.75W; Supply Voltage Cec Industries Incandescent Lamp
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
75/BR30/NEODYMIUM -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type BR30
Lamp Power 75 watts
View Details
75A19/FROST - 20K SUPER LIFE™ - 90075 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 75 watts
Mean Lumens 700 lm (55.75 cp)
View Details