LAMP, INCANDESCENT, MINI BAYONET/BA9S, 36V, 3.6W; Supply Voltage:36V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:2.1; Average Bulb Life:1000h; Product Range:-; Power Rating:3.6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1648 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 36V, 3.6W; Supply Voltage Cec Industries |
| Lamp Power | 3.6 watts |