LAMP, INCANDESCENT, MINI SCREW, 28V, 4.76W; Supply Voltage:28V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4; MSCP:3.4; Average Bulb Life:500h; Product Range:-; Power Rating:4.76W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1647 |
| Product Name | Lamp, Incandescent, Mini Screw, 28V, 4.76W; Supply Voltage Cec Industries |
| Lamp Power | 4.76 watts |