LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 2.8W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:-; Current Rating:100mA; Lead Style:Bayonet, BA9s; Length:30.2mm RoHS Compliant: Yes
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 2.8W, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:BA9S, BULB SIZE:T-3 1/4, MSCP:1.6, AVERAGE BULB LIFE:1000H, PRODUCT RANGE:-, CURRENT RATING:100MA, LEAD STYLE:BAYONET, BA9S, LENGTH:30.2MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 03M1646 | 17810088 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 2.8W; Supply Voltage Cec Industries | Incandescent Lamp |
| Rated Average Life | 1000 hours |