LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.34; Average Bulb Life:2500h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1644 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 1.12W; Supply Voltage Cec Industries |
| Lamp Power | 1.12 watts |