LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 2.8W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.4; Average Bulb Life:3000h; Product Range:-; Power Rating:2.8W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1641 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 2.8W; Supply Voltage Cec Industries |
| Lamp Power | 2.8 watts |