LAMP, INCANDESCENT, MINI BAYONET/BA9S, 1.44W; Supply Voltage:14.4V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.86; Average Bulb Life:1000h; Product Range:-; Power Rating:1.44W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1640 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 1.44W; Supply Voltage Cec Industries |
| Lamp Power | 1.44 watts |