LAMP, INCANDESCENT, MIDGET SCREW, 2.5V, 500MW; Supply Voltage:2.5V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.2; Average Bulb Life:500h; Product Range:-; Power Rating:500mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1628 |
| Product Name | Lamp, Incandescent, Midget Screw, 2.5V, 500Mw; Supply Voltage Cec Industries |
| Lamp Power | 0.5000 watts |