LAMP, INCANDESCENT,WEDGE, 14V, 2.66W; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:4000h; Product Range:-; Current Rating:190mA; Lead Style:Wedge; Length:26.8mm; Power Rating:2.66W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1606 |
| Product Name | Lamp, Incandescent,wedge, 14V, 2.66W; Supply Voltage Cec Industries |
| Lamp Power | 2.66 watts |