LAMP, INCANDESCENT, 28V, 8.4W; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-4 1/2; MSCP:6; Average Bulb Life:500h; Product Range:-; Current Rating:300mA; Lead Style:Bayonet, BA9s; Length:35mm; Power Rating:8.4W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1564 |
| Product Name | Lamp, Incandescent, 28V, 8.4W; Supply Voltage Cec Industries |
| Lamp Power | 8.4 watts |