LAMP, INCANDESCENT, 24V, 840MW; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:G-3 1/2; MSCP:0.23; Average Bulb Life:3000h; Product Range:-; Current Rating:35mA; Lead Style:Bayonet, BA9s; Length:23.9mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1548 |
| Product Name | Lamp, Incandescent, 24V, 840Mw; Supply Voltage Cec Industries |
| Rated Average Life | 3000 hours |