LAMP, INCANDESCENT, BA9S, 130V, 3.25W; Supply Voltage:130V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:0.36; Average Bulb Life:7500h; Product Range:-; Power Rating:3.25W RoHS Compliant: Yes
LAMP, INCANDESCENT, BA9S, 130V, 3.25W, SUPPLY VOLTAGE:130V, LAMP BASE TYPE:BA9S, BULB SIZE:T-2 1/2, MSCP:0.36, AVERAGE BULB LIFE:7500H, PRODUCT RANGE:-, POWER RATING:3.25W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 03M1515 | 21376596 |
| Product Name | Lamp, Incandescent, Ba9S, 130V, 3.25W; Supply Voltage Cec Industries | Incandescent Lamp |
| Lamp Power | 3.25 watts |