LAMP, INCANDESCENT, MINI SCREW, 3.7V, 1.11W; Supply Voltage:3.7V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:0.98; Average Bulb Life:15h; Product Range:-; Power Rating:1.11W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1514 |
| Product Name | Lamp, Incandescent, Mini Screw, 3.7V, 1.11W; Supply Voltage Cec Industries |
| Lamp Power | 1.11 watts |