LAMP, INCANDESCENT, BA15D, 28V, 6.44W; Supply Voltage:28V; Lamp Base Type:BA15d; Bulb Size:G-6; MSCP:3; Average Bulb Life:2000h; Product Range:-; Power Rating:6.44W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1507 |
| Product Name | Lamp, Incandescent, Ba15D, 28V, 6.44W; Supply Voltage Cec Industries |
| Lamp Power | 6.44 watts |