LAMP, INCANDESCENT, BA15D, 32V, 5.12W; Supply Voltage:32V; Lamp Base Type:BA15d; Bulb Size:G-6; MSCP:3.8; Average Bulb Life:200h; Product Range:-; Power Rating:5.12W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1495 |
| Product Name | Lamp, Incandescent, Ba15D, 32V, 5.12W; Supply Voltage Cec Industries |
| Lamp Power | 5.12 watts |