LAMP, INCANDESCENT, BA15S, 28V, 19.88W; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:21; Average Bulb Life:400h; Product Range:-; Power Rating:19.88W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1491 |
| Product Name | Lamp, Incandescent, Ba15S, 28V, 19.88W; Supply Voltage Cec Industries |
| Lamp Power | 19.88 watts |