LAMP, INCANDESCENT, BA15D, 12.5V, 37.5W; Supply Voltage:12.5V; Lamp Base Type:BA15d; Bulb Size:RP-11; MSCP:50; Average Bulb Life:300h; Product Range:-; Power Rating:37.5W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1472 |
| Product Name | Lamp, Incandescent, Ba15D, 12.5V, 37.5W; Supply Voltage Cec Industries |
| Lamp Power | 37.5 watts |