CEC Industries Ltd. Lamp, Incandescent, Ba15S, 12.8V, 26.88W; Supply Voltage Cec Industries 1156

Description
LAMP, INCANDESCENT, BA15S, 12.8V, 26.88W; Supply Voltage:12.8V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:32; Average Bulb Life:1200h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BA15S, 12.8V, 26.88W; Supply Voltage:12.8V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:32; Average Bulb Life:1200h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Ba15S, 12.8V, 26.88W; Supply Voltage Cec Industries - 03M1453 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba15S, 12.8V, 26.88W; Supply Voltage Cec Industries
03M1453
Lamp, Incandescent, Ba15S, 12.8V, 26.88W; Supply Voltage Cec Industries 03M1453
LAMP, INCANDESCENT, BA15S, 12.8V, 26.88W; Supply Voltage:12.8V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:32; Average Bulb Life:1200h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes

LAMP, INCANDESCENT, BA15S, 12.8V, 26.88W; Supply Voltage:12.8V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:32; Average Bulb Life:1200h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M1453
Product Name Lamp, Incandescent, Ba15S, 12.8V, 26.88W; Supply Voltage Cec Industries
Lamp Power 26.88 watts
Unlock Full Specs
to access all available technical data