CEC Industries Ltd. Lamp, Incandescent, Ba15D, 12.8V, 18.43W; Supply Voltage Cec Industries 1142

Description
LAMP, INCANDESCENT, BA15D, 12.8V, 18.43W; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:21; Average Bulb Life:1000h; Product Range:-; Power Rating:18.43W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BA15D, 12.8V, 18.43W; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:21; Average Bulb Life:1000h; Product Range:-; Power Rating:18.43W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Ba15D, 12.8V, 18.43W; Supply Voltage Cec Industries - 03M1444 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba15D, 12.8V, 18.43W; Supply Voltage Cec Industries
03M1444
Lamp, Incandescent, Ba15D, 12.8V, 18.43W; Supply Voltage Cec Industries 03M1444
LAMP, INCANDESCENT, BA15D, 12.8V, 18.43W; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:21; Average Bulb Life:1000h; Product Range:-; Power Rating:18.43W RoHS Compliant: Yes

LAMP, INCANDESCENT, BA15D, 12.8V, 18.43W; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:21; Average Bulb Life:1000h; Product Range:-; Power Rating:18.43W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M1444
Product Name Lamp, Incandescent, Ba15D, 12.8V, 18.43W; Supply Voltage Cec Industries
Lamp Power 18.43 watts
Unlock Full Specs
to access all available technical data