LAMP, INCANDESCENT, BA15S, 12.8V, 18.43W; Supply Voltage:12.8V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:21; Average Bulb Life:1000h; Product Range:-; Power Rating:18.43W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1441 |
| Product Name | Lamp, Incandescent, Ba15S, 12.8V, 18.43W; Supply Voltage Cec Industries |
| Lamp Power | 18.43 watts |