LAMP, INCANDESCENT, BA15S, 6.4V, 16.83W; Supply Voltage:6.4V; Lamp Base Type:BA15s; Bulb Size:S-8; MSCP:21; Average Bulb Life:200h; Product Range:-; Power Rating:16.83W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1436 |
| Product Name | Lamp, Incandescent, Ba15S, 6.4V, 16.83W; Supply Voltage Cec Industries |
| Lamp Power | 16.83 watts |