LAMP, INCANDESCENT, MINI SCREW, 1.2V, 264MW; Supply Voltage:1.2V; Lamp Base Type:Miniature Screw; Bulb Size:TL-3; MSCP:0; Average Bulb Life:5h; Product Range:-; Power Rating:264mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1434 |
| Product Name | Lamp, Incandescent, Mini Screw, 1.2V, 264Mw; Supply Voltage Cec Industries |
| Lamp Power | 0.2640 watts |