LAMP, INCANDESCENT, BA15D, 40V, 36.8W; Supply Voltage:40V; Lamp Base Type:BA15d; Bulb Size:RP-11; MSCP:50; Average Bulb Life:100h; Product Range:-; Power Rating:36.8W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1426 |
| Product Name | Lamp, Incandescent, Ba15D, 40V, 36.8W; Supply Voltage Cec Industries |
| Lamp Power | 36.8 watts |