LAMP, INCANDESCENT, BA15S, 12.8V, 12.8W; Supply Voltage:12.8V; Lamp Base Type:BA15s; Bulb Size:B-6; MSCP:12; Average Bulb Life:500h; Product Range:-; Power Rating:12.8W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1422 |
| Product Name | Lamp, Incandescent, Ba15S, 12.8V, 12.8W; Supply Voltage Cec Industries |
| Lamp Power | 12.8 watts |