LAMP, INCANDESCENT, BA15D, 12.8V, 12.03W; Supply Voltage:12.8V; Lamp Base Type:BA15d; Bulb Size:B-6; MSCP:15; Average Bulb Life:200h; Product Range:-; Power Rating:12.03W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1334 |
| Product Name | Lamp, Incandescent, Ba15D, 12.8V, 12.03W; Supply Voltage Cec Industries |
| Lamp Power | 12.03 watts |