Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
CDM INC.
LMR240SMTM-100 -- CABLE/WIRE & ASSEMBLIES; RF/COAXIAL; JUMPER CABLES
CDM Inc.
Cable/Wire & Assemblies; RF/Coaxial; Jumper Cables
LMR240SMTM-100
Description
LMR-240 Jumper SM-TM 100FT
CDM Inc.
Done
Datasheet
Description
LMR-240 Jumper SM-TM 100FT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Cable/Wire & Assemblies; RF/Coaxial; Jumper Cables
LMR240SMTM-100
Cable/Wire & Assemblies; RF/Coaxial; Jumper Cables
LMR240SMTM-100
LMR-240 Jumper SM-TM 100FT
LMR-240 Jumper SM-TM 100FT
Buy Now
Datasheet
Technical Specifications
CDM Inc.
Product Category
Cable Assemblies
Product Number
LMR240SMTM-100
Product Name
Cable/Wire & Assemblies; RF/Coaxial; Jumper Cables
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Cable - 4 Pin 2.54 Runway Magnetic Cable Connector
View Details
Beckhoff Automation LLC
ZK2051-5114-0xxx | Power cable, PUR, drag-chain suitable, 5 x 2.5 mm²
View Details
Strainsert
Strainsert Cable
Be8725
Specs
Cable Shielding
Foil;
Foil Shield
Rated Temperature
-40 to 105 C (-40 to 221 F)
View Details
WAGO
System cable
706-3140/301-100
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
3.28 ft (10 dm)
View Details
3
suppliers