Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
CDM INC.
CDM-200A/NM/50/TFRP -- CABLE/WIRE & ASSEMBLIES; RF/COAXIAL; JUMPER CABLES
CDM Inc.
Cable/Wire & Assemblies; RF/Coaxial; Jumper Cables
CDM-200A/NM/50/TFRP
Description
LMR-200 Jumper NM-TFRP 50FT
CDM Inc.
Done
Datasheet
Description
LMR-200 Jumper NM-TFRP 50FT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Cable/Wire & Assemblies; RF/Coaxial; Jumper Cables
CDM-200A/NM/50/TFRP
Cable/Wire & Assemblies; RF/Coaxial; Jumper Cables
CDM-200A/NM/50/TFRP
LMR-200 Jumper NM-TFRP 50FT
LMR-200 Jumper NM-TFRP 50FT
Buy Now
Datasheet
Technical Specifications
CDM Inc.
Product Category
Cable Assemblies
Product Number
CDM-200A/NM/50/TFRP
Product Name
Cable/Wire & Assemblies; RF/Coaxial; Jumper Cables
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-K527,-K549,-K550,-K568 | Display cable, shielded, PVC, fixed installation, black
Specs
Application
Video
View Details
TE Connectivity
RF Cable Assemblies
1-2441456-0
Specs
Application
RF
Product Type
1.85mm Series RF Jack
Cable Length
3.28 ft (10 dm)
View Details
2
suppliers
Interpower
Black PVC Single Wire
56020070
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Shenzhen QH Industrial Co., Ltd
Cable - 2 Pin Magnetic Pogo Pin Charger
Specs
Application
Power Cable
View Details