CDM Inc. connector,rack and panel,plug w/ribbon contacts,solder eyelet term,24 contact 26-159-24

Description
Ribbon Connector, Gold Over Nickel Material Contact, Stainless Steel Material Shell Rugged, heavy duty interconnections for when larger gauge wires must be used and size is not a limiting factor. High-impact diallyl phthalate dielectric with molded-in mounting plates of corrosion-resistant passivated stainless steel. Float mount bushings provide 0.028" radial movement. Contacts 0.000030" gold over copper base. Self cleaning wiping action. Solder eyelet tails. Maximum Wire Size: 16 gauge. Rated 5 amps per contact, 750 VDC at sea level, 300 VDC at 60,000 feet. Estimated service life of 25 years in mated condition. UL recognized. Features Self-Cleaning Contacts For Heavy-Duty Applications Matching Positive Polarization
Description
Ribbon Connector, Gold Over Nickel Material Contact, Stainless Steel Material Shell Rugged, heavy duty interconnections for when larger gauge wires must be used and size is not a limiting factor. High-impact diallyl phthalate dielectric with molded-in mounting plates of corrosion-resistant passivated stainless steel. Float mount bushings provide 0.028" radial movement. Contacts 0.000030" gold over copper base. Self cleaning wiping action. Solder eyelet tails. Maximum Wire Size: 16 gauge. Rated 5 amps per contact, 750 VDC at sea level, 300 VDC at 60,000 feet. Estimated service life of 25 years in mated condition. UL recognized. Features Self-Cleaning Contacts For Heavy-Duty Applications Matching Positive Polarization

Suppliers

Company
Product
Description
Supplier Links
connector,rack and panel,plug w/ribbon contacts,solder eyelet term,24 contact - 70144697 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rack and panel,plug w/ribbon contacts,solder eyelet term,24 contact
70144697
connector,rack and panel,plug w/ribbon contacts,solder eyelet term,24 contact 70144697
Ribbon Connector, Gold Over Nickel Material Contact, Stainless Steel Material Shell Rugged, heavy duty interconnections for when larger gauge wires must be used and size is not a limiting factor. High-impact diallyl phthalate dielectric with molded-in mounting plates of corrosion-resistant passivated stainless steel. Float mount bushings provide 0.028" radial movement. Contacts 0.000030" gold over copper base. Self cleaning wiping action. Solder eyelet tails. Maximum Wire Size: 16 gauge. Rated 5 amps per contact, 750 VDC at sea level, 300 VDC at 60,000 feet. Estimated service life of 25 years in mated condition. UL recognized. Features Self-Cleaning Contacts For Heavy-Duty Applications Matching Positive Polarization

Ribbon Connector, Gold Over Nickel Material Contact, Stainless Steel Material Shell
Rugged, heavy duty interconnections for when larger gauge wires must be used and size is not a limiting factor. High-impact diallyl phthalate dielectric with molded-in mounting plates of corrosion-resistant passivated stainless steel. Float mount bushings provide 0.028" radial movement. Contacts 0.000030" gold over copper base. Self cleaning wiping action. Solder eyelet tails. Maximum Wire Size: 16 gauge. Rated 5 amps per contact, 750 VDC at sea level, 300 VDC at 60,000 feet. Estimated service life of 25 years in mated condition. UL recognized.
Features

  • Self-Cleaning Contacts
  • For Heavy-Duty Applications
  • Matching Positive Polarization
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144697
Product Name connector,rack and panel,plug w/ribbon contacts,solder eyelet term,24 contact
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products