CDM Inc. connector,mini hex,male plug w/lock sleeve&hood w/cable clamp,solder,5 pin cont 126-217

Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.
Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Suppliers

Company
Product
Description
Supplier Links
connector,mini hex,male plug w/lock sleeve&hood w/cable clamp,solder,5 pin cont - 70144734 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,mini hex,male plug w/lock sleeve&hood w/cable clamp,solder,5 pin cont
70144734
connector,mini hex,male plug w/lock sleeve&hood w/cable clamp,solder,5 pin cont 70144734
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts
Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H.
It’s latching mechanisms is hood and cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144734
Product Name connector,mini hex,male plug w/lock sleeve&hood w/cable clamp,solder,5 pin cont
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-109-715-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
3 suppliers