CDM Inc. connector,mini hex,female panel recept w/hex nut&clip,solder cup,7 socket cont 126-198

Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.
Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Suppliers

Company
Product
Description
Supplier Links
connector,mini hex,female panel recept w/hex nut&clip,solder cup,7 socket cont - 70144729 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,mini hex,female panel recept w/hex nut&clip,solder cup,7 socket cont
70144729
connector,mini hex,female panel recept w/hex nut&clip,solder cup,7 socket cont 70144729
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts
Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H.
It’s latching mechanisms is hood and cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144729
Product Name connector,mini hex,female panel recept w/hex nut&clip,solder cup,7 socket cont
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details