CDM Inc. connector,mini hex,male panel recept w/hex nut& clip,solder cup,7 pin contact 126-197

Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.
Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Suppliers

Company
Product
Description
Supplier Links
connector,mini hex,male panel recept w/hex nut& clip,solder cup,7 pin contact - 70144728 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,mini hex,male panel recept w/hex nut& clip,solder cup,7 pin contact
70144728
connector,mini hex,male panel recept w/hex nut& clip,solder cup,7 pin contact 70144728
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts
Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H.
It’s latching mechanisms is hood and cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144728
Product Name connector,mini hex,male panel recept w/hex nut& clip,solder cup,7 pin contact
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-021-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190339 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details