CDM Inc. connector,mini hex,basic female,solder cup termination,5 socket contact 126-1085

Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.
Description
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Suppliers

Company
Product
Description
Supplier Links
connector,mini hex,basic female,solder cup termination,5 socket contact - 70144749 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,mini hex,basic female,solder cup termination,5 socket contact
70144749
connector,mini hex,basic female,solder cup termination,5 socket contact 70144749
Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H. It’s latching mechanisms is hood and cable clamp.

Gold-Plated Miniature Hexagonal Connectors, 4, 5, 7 and 9 Contacts
Dielectric of black thermoplastic. Contacts: #20 AWG for 20 gauge or smaller wire. Gold over copper plate. Hardware: Nickel-plated solid brass. Rated 7.5 amps, 500 VAC (RMS) at sea level. Temperature Range: –60°C to +125°C. Ordering Information: To obtain the part required, select the desired parts from the possibilities shown above. Each part is identified with a letter. The tables below indicate the parts included with each stock number. Example: Stock number 719-4517 includes parts A, G, and H.
It’s latching mechanisms is hood and cable clamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144749
Product Name connector,mini hex,basic female,solder cup termination,5 socket contact
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details