CD Hardware Recessed Handle NSH-150

Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 5.13 in for a comfortable grip flush mounted to a door or panel. These handles are made of Black Steel.
Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 5.13 in for a comfortable grip flush mounted to a door or panel. These handles are made of Black Steel.

Suppliers

Company
Product
Description
Supplier Links
Recessed Handle - NSH-150 - Reid Supply
Norton Shores, MI, United States
Recessed Handle
NSH-150
Recessed Handle NSH-150
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 5.13 in for a comfortable grip flush mounted to a door or panel. These handles are made of Black Steel.

Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recessed Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes.


. N/A Recessed Screw Mount Handle is 5.13 in for a comfortable grip flush mounted to a door or panel. These handles are made of Black Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number NSH-150
Product Name Recessed Handle
Handle Type FlushPull
Colors / Finishes Available Black
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Handle - MH16 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Oval Aluminum Handle - 544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 4 inches (102 mm)
Screw Thread Specifications 10-32
View Details
3 suppliers