CCTY Bearing Steel / POM Self Lubricating Bushings PSA

Description
Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.
Description
Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.

Suppliers

Company
Product
Description
Supplier Links
Steel / POM Self Lubricating Bushings - PSA - CCTY Bearing
Lake Zurich, IL, USA
Steel / POM Self Lubricating Bushings
PSA
Steel / POM Self Lubricating Bushings PSA
Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.

Feature a hardened steel backing with an inner lining of PTFE or POM. Cylindrical, flanged and thrust bushings forms are available.

Supplier's Site

Technical Specifications

  CCTY Bearing
Product Category Plain Bearings and Sleeve Bearings
Product Number PSA
Product Name Steel / POM Self Lubricating Bushings
Bushing Type Sleeve; Flanged (optional feature)
Design Units Inch; Metric
Bearing ID 0.1250 to 4.0000 inch (3.17 to 101.60 mm)
Bearing OD 0.1875 to 4.1875 inch (4.76 to 106.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 183776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9449 inch (24.00 mm)
Bearing OD 1.4961 inch (38.00 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
IRR: Inner Ring Races - IRR-3/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7500 inch (19.05 mm)
View Details