Producing reliable power measure up to your power standards. All are tested to maximum load before they leave any one of our ISO 9001 certified facilities. The EMCP 4 control panel, with a user-friendly interface, puts our advanced management and diagnostic tools in one. No two power needs are alike, which is why we offer a broad range of accessories and bolt-on system expansion attachments.
| Caterpillar Electric Power | |
|---|---|
| Product Category | Electrical Power Generators |
| Product Number | DG150-2 (3 PHASE) |
| Product Name | Electric Power Generation Sets |
| Fuel Type | Propane; Natural Gas |
| Portability | Permanent |
| Phase | Three Phase |
| Applications | Power |