Giles & Ransome, Inc. CP74 Vibratory Soil Compactor

Description
The durable and reliable CP74 Soil Compactors offer high compaction performance, speed and gradeability to maximize productivity.
Description
The durable and reliable CP74 Soil Compactors offer high compaction performance, speed and gradeability to maximize productivity.

Suppliers

Company
Product
Description
Supplier Links
The durable and reliable CP74 Soil Compactors offer high compaction performance, speed and gradeability to maximize productivity.

The durable and reliable CP74 Soil Compactors offer high compaction performance, speed and gradeability to maximize productivity.

Supplier's Site

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number CP74 Vibratory Soil Compactor
Type Compactor / Roller
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Crawler Dozers -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Dozer
Horsepower 138 to 232 HP
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details
Doosan DL350-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 271 HP
Operating Weight 43762 lbs (19847 kg)
View Details