Giles & Ransome, Inc. 993K Wheel Loader

Description
Keeping with the legacy of Caterpillar quality and reliability, the wheel loader line has expanded with the new Cat 993K. The 993K offers greater productivity, improved safety and enhanced operator comfort for your toughest digging applications.
Datasheet
Description
Keeping with the legacy of Caterpillar quality and reliability, the wheel loader line has expanded with the new Cat 993K. The 993K offers greater productivity, improved safety and enhanced operator comfort for your toughest digging applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keeping with the legacy of Caterpillar quality and reliability, the wheel loader line has expanded with the new Cat 993K. The 993K offers greater productivity, improved safety and enhanced operator comfort for your toughest digging applications.

Keeping with the legacy of Caterpillar quality and reliability, the wheel loader line has expanded with the new Cat 993K. The 993K offers greater productivity, improved safety and enhanced operator comfort for your toughest digging applications.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 993K Wheel Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Special Applications Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 47200 to 144000 lbs (21406 to 65306 kg)
View Details
 - 140M/140M AWD Motor Grader - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Motor Grader
Horsepower 182 HP
View Details
Skid-Steer Loader - S850 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 92 HP
Load Capacity 3950 lbs (1791 kg)
View Details
Backhoe Loaders - 430F - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 107 HP
Load Capacity 7237 lbs (3282 kg)
View Details