Giles & Ransome, Inc. 924Hz Wheel Loader

Description
The Cat 924Hz Wheel Loader leads the industry in operator comfort and performance. Size, power and performance make this machine ideal for a wide range of jobs. Fast cycle times help you move more material. Large spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Discover how much more you can get done with the 924Hz.
Datasheet
Description
The Cat 924Hz Wheel Loader leads the industry in operator comfort and performance. Size, power and performance make this machine ideal for a wide range of jobs. Fast cycle times help you move more material. Large spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Discover how much more you can get done with the 924Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Cat 924Hz Wheel Loader leads the industry in operator comfort and performance. Size, power and performance make this machine ideal for a wide range of jobs. Fast cycle times help you move more material. Large spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Discover how much more you can get done with the 924Hz.

The Cat 924Hz Wheel Loader leads the industry in operator comfort and performance. Size, power and performance make this machine ideal for a wide range of jobs. Fast cycle times help you move more material. Large spacious cab with joystick control keeps you comfortable throughout the work day, allowing you to get more done. Loader design delivers strength and durability with superior control. Discover how much more you can get done with the 924Hz.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 924Hz Wheel Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Crawler Dozers -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Dozer
Horsepower 138 to 232 HP
View Details
Telehandlers - TL1255D - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 142 HP
Load Capacity 12000 lbs (5442 kg)
View Details
Doosan DX140LC-3 Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 109 HP
Operating Weight 30865 lbs (13998 kg)
View Details