Giles & Ransome, Inc. 623G Wheel Tractor Scraper

Description
Quick loading, high travel speeds and the ability to load and spread on the run yield fast cycle times, allowing Cat Elevating Scrapers to consistently deliver high productivity at the lowest cost per ton.
Datasheet
Description
Quick loading, high travel speeds and the ability to load and spread on the run yield fast cycle times, allowing Cat Elevating Scrapers to consistently deliver high productivity at the lowest cost per ton.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick loading, high travel speeds and the ability to load and spread on the run yield fast cycle times, allowing Cat Elevating Scrapers to consistently deliver high productivity at the lowest cost per ton.

Quick loading, high travel speeds and the ability to load and spread on the run yield fast cycle times, allowing Cat Elevating Scrapers to consistently deliver high productivity at the lowest cost per ton.

Supplier's Site Datasheet

Technical Specifications

  Giles & Ransome, Inc.
Product Category Earth Moving and Landscaping Machines
Product Number 623G Wheel Tractor Scraper
Type Motor Scraper
Unlock Full Specs
to access all available technical data

Similar Products

Skid-Steer Loader - S570 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 61 HP
Load Capacity 1950 lbs (884 kg)
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
 - D10T WH Waste Handler - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 144986 lbs (65753 kg)
View Details
Doosan DL420-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 354 HP
Operating Weight 50900 lbs (23084 kg)
View Details