The Cat 303E CR Mini Hydraulic Excavator delivers high performance, durability and versatility in a compact design to help you work in a variety of applications.
Comfortable Operator Station
Includes an air suspension seat, 76 mm (3 in) retractable seat belt, and a monitor display including fuel gauges and general diagnostics.
Safety
Key safety features come standard including ROPS, TOPS and Top Guard Level 1 certification, as well as a travel alarm and the Cat interlock system.
Compact Radius Design
Lets you work within confined areas. The radius of the upper body stays within 100 mm (4 in) of the undercarriage so the operator can concentrate on the work being done without having to worry about the back of the machine. With a width of 1550 mm (60 in) and weight of 3530 kg (7,782 lb), the 303E CR offers a robust compact radius design with excellent performance and stability.
Performance
High dig forces, fast cycle times and 200 degree bucket rotation angle deliver the productivity that you demand.
Standard Features
Included dozer blade float and automatic two-speed contribute to ease of machine operation and productivity.
| Caterpillar Machines | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | 303E CR |
| Product Name | Mini Excavators |