Caterpillar Oil & Gas Well Service Pumps WS305 XD 18579455

Description
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS305 XD well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS223 Well Stimulation Pump. Maximum power input: 2237 bkW (3000 bhp) @ 275 rpm. Benefits - Fluid Ends • Valve-over-valve design simplifies valve, seat, and plunger installation • Full line of 1502 discharge flanges – male, female, and blank • Zoomie or Log-style suction manifold available • Grooveless valve stop; grooveless design eliminates stress risers present with a grooved valve stop design • Plungers with advanced surface technology • Premium plunger packing • Polypak seals for more reliable sealing at suction cover and discharge flanges • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends • Optimized autofrettage process Benefits - Power Ends • Reverse helical pinion and bull gear design – great reliability • Fully welded structure with additional internal supports • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength • Forged or fabricated bull gears – no cast material • Forged crankshaft – one piece WS305 XD Standard Equipment Fluid Ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Zoomie or Log-style suction manifold available Grooveless valve stop, grooveless design eliminates stress risers present with a grooved valve stop design Plungers with advanced surface technology Premium plunger packing Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Optimized autofrettage process Power Ends Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece
Datasheet
Description
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS305 XD well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS223 Well Stimulation Pump. Maximum power input: 2237 bkW (3000 bhp) @ 275 rpm. Benefits - Fluid Ends • Valve-over-valve design simplifies valve, seat, and plunger installation • Full line of 1502 discharge flanges – male, female, and blank • Zoomie or Log-style suction manifold available • Grooveless valve stop; grooveless design eliminates stress risers present with a grooved valve stop design • Plungers with advanced surface technology • Premium plunger packing • Polypak seals for more reliable sealing at suction cover and discharge flanges • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends • Optimized autofrettage process Benefits - Power Ends • Reverse helical pinion and bull gear design – great reliability • Fully welded structure with additional internal supports • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength • Forged or fabricated bull gears – no cast material • Forged crankshaft – one piece WS305 XD Standard Equipment Fluid Ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Zoomie or Log-style suction manifold available Grooveless valve stop, grooveless design eliminates stress risers present with a grooved valve stop design Plungers with advanced surface technology Premium plunger packing Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Optimized autofrettage process Power Ends Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Well Service Pumps WS305 XD - 18579455 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Pumps WS305 XD
18579455
Well Service Pumps WS305 XD 18579455
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS305 XD well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS223 Well Stimulation Pump. Maximum power input: 2237 bkW (3000 bhp) @ 275 rpm. Benefits - Fluid Ends • Valve-over-valve design simplifies valve, seat, and plunger installation • Full line of 1502 discharge flanges – male, female, and blank • Zoomie or Log-style suction manifold available • Grooveless valve stop; grooveless design eliminates stress risers present with a grooved valve stop design • Plungers with advanced surface technology • Premium plunger packing • Polypak seals for more reliable sealing at suction cover and discharge flanges • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends • Optimized autofrettage process Benefits - Power Ends • Reverse helical pinion and bull gear design – great reliability • Fully welded structure with additional internal supports • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength • Forged or fabricated bull gears – no cast material • Forged crankshaft – one piece WS305 XD Standard Equipment Fluid Ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Zoomie or Log-style suction manifold available Grooveless valve stop, grooveless design eliminates stress risers present with a grooved valve stop design Plungers with advanced surface technology Premium plunger packing Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Optimized autofrettage process Power Ends Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece

When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS305 XD well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS223 Well Stimulation Pump. Maximum power input: 2237 bkW (3000 bhp) @ 275 rpm.


Benefits - Fluid Ends

• Valve-over-valve design simplifies valve, seat, and plunger installation • Full line of 1502 discharge flanges – male, female, and blank • Zoomie or Log-style suction manifold available • Grooveless valve stop; grooveless design eliminates stress risers present with a grooved valve stop design • Plungers with advanced surface technology • Premium plunger packing • Polypak seals for more reliable sealing at suction cover and discharge flanges • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends • Optimized autofrettage process

Benefits - Power Ends

• Reverse helical pinion and bull gear design – great reliability • Fully welded structure with additional internal supports • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength • Forged or fabricated bull gears – no cast material • Forged crankshaft – one piece


WS305 XD Standard Equipment
Fluid Ends

  • Valve-over-valve design simplifies valve, seat, and plunger installation
  • Full line of 1502 discharge flanges – male, female, and blank
  • Zoomie or Log-style suction manifold available
  • Grooveless valve stop, grooveless design eliminates stress risers present with a grooved valve stop design
  • Plungers with advanced surface technology
  • Premium plunger packing
  • Polypak seals for more reliable sealing at suction cover and discharge flanges
  • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends
  • Optimized autofrettage process

Power Ends

  • Reverse helical pinion and bull gear design – great reliability
  • Fully welded structure with additional internal supports
  • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress
  • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength
  • Forged or fabricated bull gears – no cast material
  • Forged crankshaft – one piece
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Liquid Handling Pumps
Product Number 18579455
Product Name Well Service Pumps WS305 XD
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS4RP32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details