Caterpillar Oil & Gas Well Service Pumps WS223 18447182

Description
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS223 well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS223 Well Stimulation Pump. Maximum power input: 1678 bkW (2250 bhp) @ 330 rpm. WS223 Standard Equipment Fluid Ends Improved load balance and life of gears Industry standard footprint – ease of interchangeability Dimensionally compatible with industry standard 8" and 10" stroke power ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Suction manifold options – Zoomie and log-style, and our innovative low-profile option Grooved and grooveless valve stop designs available, grooveless design eliminates stress risers present with a grooved valve stop design Plunger line – colmonoy 6 coating with a minimum hardness of 56 RC Standard and premium plunger packing available Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Power Ends Industry standard footprint – fully interchangeable with competitors’ pumps Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece
Datasheet
Description
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS223 well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS223 Well Stimulation Pump. Maximum power input: 1678 bkW (2250 bhp) @ 330 rpm. WS223 Standard Equipment Fluid Ends Improved load balance and life of gears Industry standard footprint – ease of interchangeability Dimensionally compatible with industry standard 8" and 10" stroke power ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Suction manifold options – Zoomie and log-style, and our innovative low-profile option Grooved and grooveless valve stop designs available, grooveless design eliminates stress risers present with a grooved valve stop design Plunger line – colmonoy 6 coating with a minimum hardness of 56 RC Standard and premium plunger packing available Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Power Ends Industry standard footprint – fully interchangeable with competitors’ pumps Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Well Service Pumps WS223 - 18447182 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Pumps WS223
18447182
Well Service Pumps WS223 18447182
When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS223 well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS223 Well Stimulation Pump. Maximum power input: 1678 bkW (2250 bhp) @ 330 rpm. WS223 Standard Equipment Fluid Ends Improved load balance and life of gears Industry standard footprint – ease of interchangeability Dimensionally compatible with industry standard 8" and 10" stroke power ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Suction manifold options – Zoomie and log-style, and our innovative low-profile option Grooved and grooveless valve stop designs available, grooveless design eliminates stress risers present with a grooved valve stop design Plunger line – colmonoy 6 coating with a minimum hardness of 56 RC Standard and premium plunger packing available Polypak seals for more reliable sealing at suction cover and discharge flanges Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends Power Ends Industry standard footprint – fully interchangeable with competitors’ pumps Reverse helical pinion and bull gear design – great reliability Fully welded structure with additional internal supports Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength Forged or fabricated bull gears – no cast material Forged crankshaft – one piece

When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS223 well stimulation pumps are ideal for well stimulation applications using Cat 3512C (HD) engines and TH55 transmissions. Cat well stimulation pumps are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat WS223 Well Stimulation Pump. Maximum power input: 1678 bkW (2250 bhp) @ 330 rpm.


WS223 Standard Equipment
Fluid Ends

  • Improved load balance and life of gears
  • Industry standard footprint – ease of interchangeability
  • Dimensionally compatible with industry standard 8" and 10" stroke power ends
  • Valve-over-valve design simplifies valve, seat, and plunger installation
  • Full line of 1502 discharge flanges – male, female, and blank
  • Suction manifold options – Zoomie and log-style, and our innovative low-profile option
  • Grooved and grooveless valve stop designs available, grooveless design eliminates stress risers present with a grooved valve stop design
  • Plunger line – colmonoy 6 coating with a minimum hardness of 56 RC
  • Standard and premium plunger packing available
  • Polypak seals for more reliable sealing at suction cover and discharge flanges
  • Fluid end components designed to maximize interchangeability across our fluid end line and with industry standard fluid ends

Power Ends

  • Industry standard footprint – fully interchangeable with competitors’ pumps
  • Reverse helical pinion and bull gear design – great reliability
  • Fully welded structure with additional internal supports
  • Two-piece stay rod design – pretensioned stay rod lowers cyclic loading and fatigue stress
  • Nose plate-to-frame design includes a dovetail interlocking design, which increases the structural strength
  • Forged or fabricated bull gears – no cast material
  • Forged crankshaft – one piece
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Liquid Handling Pumps
Product Number 18447182
Product Name Well Service Pumps WS223
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S30 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 280.000 GPM (0.00 to 1060.61 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Hydraulic Hand Pumps - 309337 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PDP Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details