Caterpillar Oil & Gas Well Service Engines C15 ACERT™ (Hazardous Location) 18436359

Description
Improving Workforce Efficiency • Standard factory certifications improve worksite safety • - Class I Division 2 (NEC 500) • - Class I Zone 2 (NEC 505) • - ATEX Directive (94/9/EC) Group II • - 3G Environments (Zone 2) with Gas Group IIA • - Electrical IIC and Temperature Class T3 • Electrical harness and connectors are certified as intrinsically safe for Zone 2 and for protection against flame propagation • Certified flameproof intake system to prevent any internal explosions from propagating to external atmosphere • Industry-standard ADEM A4 control system improves operator interface • Fully certified engine for easy integration to other certified components and systems • Additional NEC/ATEX components available for fail-safe auxiliary system monitoring • Customer harness, messenger display, hand throttle control and auxiliary temperature sensors • Certified optional components for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system Making Your Investment Work Harder • Factory-certified engines for hazardous location applications allow simplified rig certification for OEM • Optimized for demanding well service applications • Workover, pumping, cementing, blending, and acidizing • Maintains high power over broad range of operating speeds, improving performance • Steady torque rise provides superior load acceptance • Optimized ambient and altitude capabilities for operating flexibility • Engine certified to maintain T3 skin temperatures for up to 50°C ambient applications Committed to Sustainable Development Meets today’s emissions requirements for well service applications • IMO Tier II, Marine Tier 2, Marine Tier 3 capable Driving Down Total Cost of Ownership • World-class reliability and durability • Factory-certified engines reduce OEM’s overall certification costs • Improved serviceability versus the competition • Industry-leading component overhaul life • Rugged Caterpillar testing on all components improves uptime Advanced Digital Engine Management ADEM A4 control system providing integrated ignition, speed governing, protection, and controls, including detonationsensitive variable ignition timing. ADEM A4 has improved: user interface, display system, shutdown controls, and system diagnostics Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions • Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. • - C15 ACERT™ Cat optimized transmission matches: TH35-E81, CX31-P600, CX35-P800 • Hazardous Location Certification of the Cat transmission is currently the responsibility of the OEM/packager. Product Support Offered Through Global Cat Dealer Network • More than 2,200 dealer outlets • Caterpillar factory-trained dealer technicians service every aspect of your petroleum engine • Caterpillar parts and labor warranty. Preventive maintenance agreements available for repairbefore-failure options Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C15 ACERT™ (Hazardous Location) Standard Equipment Air Inlet System Separate circuit aftercooler with ATEX approved shutoff, 90° turbo inlet connection, 304.8 mm (12") hose connection with flame arrestor Charging System 24V ATEX approved alternator — LH mounted* Control System Electronic governing, PTO speed control, programmable ratings, cold mode start strategy, automatic altitude compensation, power compensation for fuel temperature, programmable low and high idle and TEL, electronic diagnostics and fault logging, engine monitoring and protection system (speeds, temperature, pressure), J1939 broadcast (diagnostic, engine status and control) Cooling System Thermostat and housing — outlet vertical; jacket water pump — gear-driven, centrifugal; RH front water pump inlet; SCAC Exhaust System Right rear turbo exhaust, water cooled turbine housing, carbon steel exhaust manifold — wet Flywheels and Flywheel Housing SAE 1 flywheel housing standard, see price list for flywheel options Fuel System Electronic unit injector; fuel priming pump — upward angled; engine-mounted secondary fuel filter, front-mounted fuel transfer pump — LH front; fuel sample valve — mounted on fuel filter base Lube System Oil cooler; RH oil filter; rear sump 38 L oil pan; valve cover oil fill, optional front oil fill; oil gauges standard with LH and RH access; oil valve sampling on oil filter base; remote mount oil filter kit Mounting System Front support with mounting provision for LH or RH alternators Power Take-Off SAE B options for SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price List) General Vibration damper, lifting eyes, automatic variable timing — electronic, electronic installation kit 70-pin connector (connectors, pins, sockets), literature GP Owner & Operator, paint C15 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains and filtered atmospheric air connection Charging System 24V 35A EX d ATEX compliant alternator for Gas Group IIB, temperature class T3; heavy-duty, brushless. 24V 65A alternator, NEC 500 Class 1 Division 2 for Gas Groups C&D, temperature Class T3; heavy-duty, brushless. 24V 55Ah EX d e II T4 increased safety deep discharge battery pack with integral junction box and isolator switch. Control System Air, electric, or hydraulic shutdown system input options available Throttle knob speed control – shipped loose if no control panel option selected; ATEX approved 24V operation; twist knob, locking design; 2-turns, low to high speed; CCW rotation to increase engine speed, push in or turn CW to return to low idle Messenger display – shipped loose if no control panel option selected; electronic display unit for monitoring key engine operation data and diagnostic information on a full graphic LCD screen; four select buttons to scroll through the engine data and diagnostic screens and navigate through the display configuration menu to change display settings; connection to the engine control module is via the J1939 CAN data link PCS2 control board – provides supervisory safety system function and overspeed shutdown control; includes shipped loose start button, run/stop switch, emergency stop button for integration in customer control panel; switches and sensors for exhaust gas temperature, coolant temperature, oil pressure, and engine speed shutdowns; user configurable alarm and shutdown relay inputs 3GP flametrap elimination system – provides gas detection, supervisory safety system function, overspeed shutdown control; allows operation without exhaust flame traps to reduce maintenance; includes shipped-loose start button, run/stop switch, emergency stop button for integration with customer panel; provides up to 20 optional inputs and outputs for customer equipment; designed to give automatic shutdown in the event of engine overspeed, high exhaust temperature, high coolant temperature, low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temperature input switches available on request. Fuel System Fuel cooler, installed, maintains acceptable fuel temperature when running from day tank Starting System Air, electric and hydraulic starters available Paint Offshore 3-coat epoxy paint system, 325 micron thicknes
Description
Improving Workforce Efficiency • Standard factory certifications improve worksite safety • - Class I Division 2 (NEC 500) • - Class I Zone 2 (NEC 505) • - ATEX Directive (94/9/EC) Group II • - 3G Environments (Zone 2) with Gas Group IIA • - Electrical IIC and Temperature Class T3 • Electrical harness and connectors are certified as intrinsically safe for Zone 2 and for protection against flame propagation • Certified flameproof intake system to prevent any internal explosions from propagating to external atmosphere • Industry-standard ADEM A4 control system improves operator interface • Fully certified engine for easy integration to other certified components and systems • Additional NEC/ATEX components available for fail-safe auxiliary system monitoring • Customer harness, messenger display, hand throttle control and auxiliary temperature sensors • Certified optional components for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system Making Your Investment Work Harder • Factory-certified engines for hazardous location applications allow simplified rig certification for OEM • Optimized for demanding well service applications • Workover, pumping, cementing, blending, and acidizing • Maintains high power over broad range of operating speeds, improving performance • Steady torque rise provides superior load acceptance • Optimized ambient and altitude capabilities for operating flexibility • Engine certified to maintain T3 skin temperatures for up to 50°C ambient applications Committed to Sustainable Development Meets today’s emissions requirements for well service applications • IMO Tier II, Marine Tier 2, Marine Tier 3 capable Driving Down Total Cost of Ownership • World-class reliability and durability • Factory-certified engines reduce OEM’s overall certification costs • Improved serviceability versus the competition • Industry-leading component overhaul life • Rugged Caterpillar testing on all components improves uptime Advanced Digital Engine Management ADEM A4 control system providing integrated ignition, speed governing, protection, and controls, including detonationsensitive variable ignition timing. ADEM A4 has improved: user interface, display system, shutdown controls, and system diagnostics Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions • Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. • - C15 ACERT™ Cat optimized transmission matches: TH35-E81, CX31-P600, CX35-P800 • Hazardous Location Certification of the Cat transmission is currently the responsibility of the OEM/packager. Product Support Offered Through Global Cat Dealer Network • More than 2,200 dealer outlets • Caterpillar factory-trained dealer technicians service every aspect of your petroleum engine • Caterpillar parts and labor warranty. Preventive maintenance agreements available for repairbefore-failure options Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C15 ACERT™ (Hazardous Location) Standard Equipment Air Inlet System Separate circuit aftercooler with ATEX approved shutoff, 90° turbo inlet connection, 304.8 mm (12") hose connection with flame arrestor Charging System 24V ATEX approved alternator — LH mounted* Control System Electronic governing, PTO speed control, programmable ratings, cold mode start strategy, automatic altitude compensation, power compensation for fuel temperature, programmable low and high idle and TEL, electronic diagnostics and fault logging, engine monitoring and protection system (speeds, temperature, pressure), J1939 broadcast (diagnostic, engine status and control) Cooling System Thermostat and housing — outlet vertical; jacket water pump — gear-driven, centrifugal; RH front water pump inlet; SCAC Exhaust System Right rear turbo exhaust, water cooled turbine housing, carbon steel exhaust manifold — wet Flywheels and Flywheel Housing SAE 1 flywheel housing standard, see price list for flywheel options Fuel System Electronic unit injector; fuel priming pump — upward angled; engine-mounted secondary fuel filter, front-mounted fuel transfer pump — LH front; fuel sample valve — mounted on fuel filter base Lube System Oil cooler; RH oil filter; rear sump 38 L oil pan; valve cover oil fill, optional front oil fill; oil gauges standard with LH and RH access; oil valve sampling on oil filter base; remote mount oil filter kit Mounting System Front support with mounting provision for LH or RH alternators Power Take-Off SAE B options for SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price List) General Vibration damper, lifting eyes, automatic variable timing — electronic, electronic installation kit 70-pin connector (connectors, pins, sockets), literature GP Owner & Operator, paint C15 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains and filtered atmospheric air connection Charging System 24V 35A EX d ATEX compliant alternator for Gas Group IIB, temperature class T3; heavy-duty, brushless. 24V 65A alternator, NEC 500 Class 1 Division 2 for Gas Groups C&D, temperature Class T3; heavy-duty, brushless. 24V 55Ah EX d e II T4 increased safety deep discharge battery pack with integral junction box and isolator switch. Control System Air, electric, or hydraulic shutdown system input options available Throttle knob speed control – shipped loose if no control panel option selected; ATEX approved 24V operation; twist knob, locking design; 2-turns, low to high speed; CCW rotation to increase engine speed, push in or turn CW to return to low idle Messenger display – shipped loose if no control panel option selected; electronic display unit for monitoring key engine operation data and diagnostic information on a full graphic LCD screen; four select buttons to scroll through the engine data and diagnostic screens and navigate through the display configuration menu to change display settings; connection to the engine control module is via the J1939 CAN data link PCS2 control board – provides supervisory safety system function and overspeed shutdown control; includes shipped loose start button, run/stop switch, emergency stop button for integration in customer control panel; switches and sensors for exhaust gas temperature, coolant temperature, oil pressure, and engine speed shutdowns; user configurable alarm and shutdown relay inputs 3GP flametrap elimination system – provides gas detection, supervisory safety system function, overspeed shutdown control; allows operation without exhaust flame traps to reduce maintenance; includes shipped-loose start button, run/stop switch, emergency stop button for integration with customer panel; provides up to 20 optional inputs and outputs for customer equipment; designed to give automatic shutdown in the event of engine overspeed, high exhaust temperature, high coolant temperature, low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temperature input switches available on request. Fuel System Fuel cooler, installed, maintains acceptable fuel temperature when running from day tank Starting System Air, electric and hydraulic starters available Paint Offshore 3-coat epoxy paint system, 325 micron thicknes
Datasheet
Datasheet Summary
Powered by GS/AI

The C15 ACERT,Ñ¢ (Hazardous Location) engine from Caterpillar Oil & Gas is a robust I-6, 4-stroke-cycle diesel engine designed for demanding well service applications such as workover, pumping, cementing, blending, and acidizing. It features a displacement of 15.2 liters and delivers a peak power of 400 bkW (536 bhp) at 1800-2000 rpm, with peak torque of 2428 N,Ä¢m (1791 lb-ft) at 1350 rpm. The engine is certified for hazardous locations, meeting Class I Division 2 and Class I Zone 2 standards, and is equipped with a certified flameproof intake system to prevent internal explosions. The ADEM A4 control system enhances operator interface and provides integrated ignition, speed governing, and protection features. The engine is optimized for high power across a broad range of operating speeds and is capable of maintaining T3 skin temperatures in ambient conditions up to 50¬8C. It also meets emissions requirements including IMO Tier II and EU Stage IIIA for constant speed ratings. The C15 ACERT,Ñ¢ is designed for easy integration with other certified components and systems, making it suitable for projects requiring reliable performance in hazardous environments.

Datasheet Summary
Powered by GS/AI

The C15 ACERT,Ñ¢ (Hazardous Location) engine from Caterpillar Oil & Gas is a robust I-6, 4-stroke-cycle diesel engine designed for demanding well service applications such as workover, pumping, cementing, blending, and acidizing. It features a displacement of 15.2 liters and delivers a peak power of 400 bkW (536 bhp) at 1800-2000 rpm, with peak torque of 2428 N,Ä¢m (1791 lb-ft) at 1350 rpm. The engine is certified for hazardous locations, meeting Class I Division 2 and Class I Zone 2 standards, and is equipped with a certified flameproof intake system to prevent internal explosions. The ADEM A4 control system enhances operator interface and provides integrated ignition, speed governing, and protection features. The engine is optimized for high power across a broad range of operating speeds and is capable of maintaining T3 skin temperatures in ambient conditions up to 50¬8C. It also meets emissions requirements including IMO Tier II and EU Stage IIIA for constant speed ratings. The C15 ACERT,Ñ¢ is designed for easy integration with other certified components and systems, making it suitable for projects requiring reliable performance in hazardous environments.

Suppliers

Company
Product
Description
Supplier Links
Well Service Engines C15 ACERT™ (Hazardous Location) - 18436359 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Engines C15 ACERT™ (Hazardous Location)
18436359
Well Service Engines C15 ACERT™ (Hazardous Location) 18436359
Improving Workforce Efficiency • Standard factory certifications improve worksite safety • - Class I Division 2 (NEC 500) • - Class I Zone 2 (NEC 505) • - ATEX Directive (94/9/EC) Group II • - 3G Environments (Zone 2) with Gas Group IIA • - Electrical IIC and Temperature Class T3 • Electrical harness and connectors are certified as intrinsically safe for Zone 2 and for protection against flame propagation • Certified flameproof intake system to prevent any internal explosions from propagating to external atmosphere • Industry-standard ADEM A4 control system improves operator interface • Fully certified engine for easy integration to other certified components and systems • Additional NEC/ATEX components available for fail-safe auxiliary system monitoring • Customer harness, messenger display, hand throttle control and auxiliary temperature sensors • Certified optional components for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system Making Your Investment Work Harder • Factory-certified engines for hazardous location applications allow simplified rig certification for OEM • Optimized for demanding well service applications • Workover, pumping, cementing, blending, and acidizing • Maintains high power over broad range of operating speeds, improving performance • Steady torque rise provides superior load acceptance • Optimized ambient and altitude capabilities for operating flexibility • Engine certified to maintain T3 skin temperatures for up to 50°C ambient applications Committed to Sustainable Development Meets today’s emissions requirements for well service applications • IMO Tier II, Marine Tier 2, Marine Tier 3 capable Driving Down Total Cost of Ownership • World-class reliability and durability • Factory-certified engines reduce OEM’s overall certification costs • Improved serviceability versus the competition • Industry-leading component overhaul life • Rugged Caterpillar testing on all components improves uptime Advanced Digital Engine Management ADEM A4 control system providing integrated ignition, speed governing, protection, and controls, including detonationsensitive variable ignition timing. ADEM A4 has improved: user interface, display system, shutdown controls, and system diagnostics Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions • Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. • - C15 ACERT™ Cat optimized transmission matches: TH35-E81, CX31-P600, CX35-P800 • Hazardous Location Certification of the Cat transmission is currently the responsibility of the OEM/packager. Product Support Offered Through Global Cat Dealer Network • More than 2,200 dealer outlets • Caterpillar factory-trained dealer technicians service every aspect of your petroleum engine • Caterpillar parts and labor warranty. Preventive maintenance agreements available for repairbefore-failure options Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C15 ACERT™ (Hazardous Location) Standard Equipment Air Inlet System Separate circuit aftercooler with ATEX approved shutoff, 90° turbo inlet connection, 304.8 mm (12") hose connection with flame arrestor Charging System 24V ATEX approved alternator — LH mounted* Control System Electronic governing, PTO speed control, programmable ratings, cold mode start strategy, automatic altitude compensation, power compensation for fuel temperature, programmable low and high idle and TEL, electronic diagnostics and fault logging, engine monitoring and protection system (speeds, temperature, pressure), J1939 broadcast (diagnostic, engine status and control) Cooling System Thermostat and housing — outlet vertical; jacket water pump — gear-driven, centrifugal; RH front water pump inlet; SCAC Exhaust System Right rear turbo exhaust, water cooled turbine housing, carbon steel exhaust manifold — wet Flywheels and Flywheel Housing SAE 1 flywheel housing standard, see price list for flywheel options Fuel System Electronic unit injector; fuel priming pump — upward angled; engine-mounted secondary fuel filter, front-mounted fuel transfer pump — LH front; fuel sample valve — mounted on fuel filter base Lube System Oil cooler; RH oil filter; rear sump 38 L oil pan; valve cover oil fill, optional front oil fill; oil gauges standard with LH and RH access; oil valve sampling on oil filter base; remote mount oil filter kit Mounting System Front support with mounting provision for LH or RH alternators Power Take-Off SAE B options for SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price List) General Vibration damper, lifting eyes, automatic variable timing — electronic, electronic installation kit 70-pin connector (connectors, pins, sockets), literature GP Owner & Operator, paint C15 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains and filtered atmospheric air connection Charging System 24V 35A EX d ATEX compliant alternator for Gas Group IIB, temperature class T3; heavy-duty, brushless. 24V 65A alternator, NEC 500 Class 1 Division 2 for Gas Groups C&D, temperature Class T3; heavy-duty, brushless. 24V 55Ah EX d e II T4 increased safety deep discharge battery pack with integral junction box and isolator switch. Control System Air, electric, or hydraulic shutdown system input options available Throttle knob speed control – shipped loose if no control panel option selected; ATEX approved 24V operation; twist knob, locking design; 2-turns, low to high speed; CCW rotation to increase engine speed, push in or turn CW to return to low idle Messenger display – shipped loose if no control panel option selected; electronic display unit for monitoring key engine operation data and diagnostic information on a full graphic LCD screen; four select buttons to scroll through the engine data and diagnostic screens and navigate through the display configuration menu to change display settings; connection to the engine control module is via the J1939 CAN data link PCS2 control board – provides supervisory safety system function and overspeed shutdown control; includes shipped loose start button, run/stop switch, emergency stop button for integration in customer control panel; switches and sensors for exhaust gas temperature, coolant temperature, oil pressure, and engine speed shutdowns; user configurable alarm and shutdown relay inputs 3GP flametrap elimination system – provides gas detection, supervisory safety system function, overspeed shutdown control; allows operation without exhaust flame traps to reduce maintenance; includes shipped-loose start button, run/stop switch, emergency stop button for integration with customer panel; provides up to 20 optional inputs and outputs for customer equipment; designed to give automatic shutdown in the event of engine overspeed, high exhaust temperature, high coolant temperature, low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temperature input switches available on request. Fuel System Fuel cooler, installed, maintains acceptable fuel temperature when running from day tank Starting System Air, electric and hydraulic starters available Paint Offshore 3-coat epoxy paint system, 325 micron thicknes

Improving Workforce Efficiency

• Standard factory certifications improve worksite safety • - Class I Division 2 (NEC 500) • - Class I Zone 2 (NEC 505) • - ATEX Directive (94/9/EC) Group II • - 3G Environments (Zone 2) with Gas Group IIA • - Electrical IIC and Temperature Class T3 • Electrical harness and connectors are certified as intrinsically safe for Zone 2 and for protection against flame propagation • Certified flameproof intake system to prevent any internal explosions from propagating to external atmosphere • Industry-standard ADEM A4 control system improves operator interface • Fully certified engine for easy integration to other certified components and systems • Additional NEC/ATEX components available for fail-safe auxiliary system monitoring • Customer harness, messenger display, hand throttle control and auxiliary temperature sensors • Certified optional components for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system

Making Your Investment Work Harder

• Factory-certified engines for hazardous location applications allow simplified rig certification for OEM • Optimized for demanding well service applications • Workover, pumping, cementing, blending, and acidizing • Maintains high power over broad range of operating speeds, improving performance • Steady torque rise provides superior load acceptance • Optimized ambient and altitude capabilities for operating flexibility • Engine certified to maintain T3 skin temperatures for up to 50°C ambient applications

Committed to Sustainable Development

Meets today’s emissions requirements for well service applications • IMO Tier II, Marine Tier 2, Marine Tier 3 capable

Driving Down Total Cost of Ownership

• World-class reliability and durability • Factory-certified engines reduce OEM’s overall certification costs • Improved serviceability versus the competition • Industry-leading component overhaul life • Rugged Caterpillar testing on all components improves uptime

Advanced Digital Engine Management

ADEM A4 control system providing integrated ignition, speed governing, protection, and controls, including detonationsensitive variable ignition timing. ADEM A4 has improved: user interface, display system, shutdown controls, and system diagnostics

Custom Packaging

For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions, aftertreatment solutions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup.

Transmissions

• Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. • - C15 ACERT™ Cat optimized transmission matches: TH35-E81, CX31-P600, CX35-P800 • Hazardous Location Certification of the Cat transmission is currently the responsibility of the OEM/packager.

Product Support Offered Through Global Cat Dealer Network

• More than 2,200 dealer outlets • Caterpillar factory-trained dealer technicians service every aspect of your petroleum engine • Caterpillar parts and labor warranty. Preventive maintenance agreements available for repairbefore-failure options

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


C15 ACERT™ (Hazardous Location) Standard Equipment
Air Inlet System

  • Separate circuit aftercooler with ATEX approved shutoff, 90° turbo inlet connection, 304.8 mm (12") hose connection with flame arrestor

Charging System

  • 24V ATEX approved alternator — LH mounted*

Control System

  • Electronic governing, PTO speed control, programmable ratings, cold mode start strategy, automatic altitude compensation, power compensation for fuel temperature, programmable low and high idle and TEL, electronic diagnostics and fault logging, engine monitoring and protection system (speeds, temperature, pressure), J1939 broadcast (diagnostic, engine status and control)

Cooling System

  • Thermostat and housing — outlet vertical; jacket water pump — gear-driven, centrifugal; RH front water pump inlet; SCAC

Exhaust System

  • Right rear turbo exhaust, water cooled turbine housing, carbon steel exhaust manifold — wet

Flywheels and Flywheel Housing

  • SAE 1 flywheel housing standard, see price list for flywheel options

Fuel System

  • Electronic unit injector; fuel priming pump — upward angled; engine-mounted secondary fuel filter, front-mounted fuel transfer pump — LH front; fuel sample valve — mounted on fuel filter base

Lube System

  • Oil cooler; RH oil filter; rear sump 38 L oil pan; valve cover oil fill, optional front oil fill; oil gauges standard with LH and RH access; oil valve sampling on oil filter base; remote mount oil filter kit

Mounting System

  • Front support with mounting provision for LH or RH alternators

Power Take-Off

  • SAE B options for SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC

Front Engine Accessory Drive

  • 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price List)

General

  • Vibration damper, lifting eyes, automatic variable timing — electronic, electronic installation kit 70-pin connector (connectors, pins, sockets), literature GP Owner & Operator, paint

C15 ACERT™ (Hazardous Location) Optional Equipment
Air Compressor

  • Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains and filtered atmospheric air connection

Charging System

  • 24V 35A EX d ATEX compliant alternator for Gas Group IIB, temperature class T3; heavy-duty, brushless. 24V 65A alternator, NEC 500 Class 1 Division 2 for Gas Groups C&D, temperature Class T3; heavy-duty, brushless. 24V 55Ah EX d e II T4 increased safety deep discharge battery pack with integral junction box and isolator switch.

Control System

  • Air, electric, or hydraulic shutdown system input options available
  • Throttle knob speed control – shipped loose if no control panel option selected; ATEX approved 24V operation; twist knob, locking design; 2-turns, low to high speed; CCW rotation to increase engine speed, push in or turn CW to return to low idle
  • Messenger display – shipped loose if no control panel option selected; electronic display unit for monitoring key engine operation data and diagnostic information on a full graphic LCD screen; four select buttons to scroll through the engine data and diagnostic screens and navigate through the display configuration menu to change display settings; connection to the engine control module is via the J1939 CAN data link
  • PCS2 control board – provides supervisory safety system function and overspeed shutdown control; includes shipped loose start button, run/stop switch, emergency stop button for integration in customer control panel; switches and sensors for exhaust gas temperature, coolant temperature, oil pressure, and engine speed shutdowns; user configurable alarm and shutdown relay inputs
  • 3GP flametrap elimination system – provides gas detection, supervisory safety system function, overspeed shutdown control; allows operation without exhaust flame traps to reduce maintenance; includes shipped-loose start button, run/stop switch, emergency stop button for integration with customer panel; provides up to 20 optional inputs and outputs for customer equipment; designed to give automatic shutdown in the event of engine overspeed, high exhaust temperature, high coolant temperature, low oil pressure, detection of hydrocarbon gas; additional I/O pressure and temperature input switches available on request.

Fuel System

  • Fuel cooler, installed, maintains acceptable fuel temperature when running from day tank

Starting System

  • Air, electric and hydraulic starters available

Paint

  • Offshore 3-coat epoxy paint system, 325 micron thicknes
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18436359
Product Name Well Service Engines C15 ACERT™ (Hazardous Location)
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 536 HP
Displacement 15.21 liters (16.07 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Cat Gas Engine - G3500 (TA) - Caterpillar Inc., OEM Solutions Group
Caterpillar Inc., OEM Solutions Group
View Details
Helicopter Engine - Ardiden - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Engine Type Internal Combustion
Application Avaition
Horse Power 1400 to 2000 HP
View Details
Propane Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type LPG
Engine Type Internal Combustion
Application Commercial
View Details
Marine Diesel Engine - WP4/6 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Application Marine
Horse Power 46.91 to 225 HP
View Details